NEN-ISO 14612
Ships and marine technology - Ship's bridge layout and associated equipment - Requirements and guidelines for centralized and integrated bridge functions
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
This International Standard specifies technical requirements for the enhanced functionality of ship's bridge layout and design, with the key navigational functions centralized and integrated, for the purpose of securing safe and efficient operation of the ship, berth to berth, regardless of the watchkeeping arrangement in place at a particular time. The requirements are generally additional to those given in ISO 8468. Where there are physical limitations in applying this International Standard, i.e. to small ships or ships of unusual design, the general principles still apply and can be implemented as far as practicable. It is applicable to seagoing ships where bridge duty is regularly maintained.
Document History