NEN-ISO 15103-2

Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2000
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyphenylene ether moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-ISO 15103-2
September 1, 2000
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyphenylene ether moulding and extrusion materials. Requirements for handling...

References

Advertisement