NEN-ISO 15616-4

Acceptance tests for CO2-laser beam machines for high quality welding and cutting - Part 4: Machines with 2-D moving optics

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 17
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 15616 provides minimum requirements for acceptance testing, using practical test methods, for CO2-laser beam machines for high quality welding and cutting in two dimensions (2-D), having a fixed workpiece on the platen and moving optics. This part of ISO 15616 is not applicable to CO2-laser beam machines which use an articulated robot, nor does it apply to work stations, such as a welding positioner, fixed board cutter, etc. This part of ISO 15616 does not cover hazard protection devices, such as those for discharging chips and particles generated during welding and cutting.

Document History

NEN-ISO 15616-4
February 1, 2009
Acceptance tests for CO2-laser beam machines for high quality welding and cutting - Part 4: Machines with 2-D moving optics
This part of ISO 15616 provides minimum requirements for acceptance testing, using practical test methods, for CO2-laser beam machines for high quality welding and cutting in two dimensions (2-D),...

References

Advertisement