NEN-ISO 15023-2

Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 2: Determination of properties

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 26
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 15023 specifies the methods to be used in determining the properties of poly(vinyl alcohol), which is normally prepared by hydrolysis of poly(vinyl acetate) and whose composition comprises vinyl alcohol monomeric units and vinyl acetate monomeric units. This part of ISO 15023 is applicable to poly(vinyl alcohol) with a vinyl alcohol unit content (degree of hydrolysis) from 70 mol % to 100 mol %. In addition to the designatory properties specified in ISO 15023-1 (degree of hydrolysis and viscosity of an aqueous solution), this part of ISO 15023 includes a number of other properties which are commonly used to specify PVAL materials (see Table 1).

Document History

NEN-ISO 15023-2
June 1, 2003
Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 2: Determination of properties
This part of ISO 15023 specifies the methods to be used in determining the properties of poly(vinyl alcohol), which is normally prepared by hydrolysis of poly(vinyl acetate) and whose composition...

References

Advertisement