NEN-ISO 15663-2

Petroleum and natural gas industries - Life-cycle costing - Part 2: Guidance on application of methodology and calculation methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 38
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

Provides guidance on the application of the methodology for life cycle costing for the development and operation of the facilities for drilling, production and pipeline transportation within the petroleum and natural gas industries. Also provides guidance to the application and calculations of the life cycle costing process.

Document History

NEN-ISO 15663-2
November 1, 2001
Petroleum and natural gas industries - Life-cycle costing - Part 2: Guidance on application of methodology and calculation methods
Provides guidance on the application of the methodology for life cycle costing for the development and operation of the facilities for drilling, production and pipeline transportation within the...

References

Advertisement