NEN-ISO 11950
Cold-reduced electrolytic chromium/chromium oxide coated steel
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This standard specifies requirements for single and double cold requirements for single and double cold reduced electrolytic chromium;chromium oxide coated steel (ECCS) in the form of sheets or coils for subsequent cutting into sheets. Single reduced ECCS is specified in nominal thicknesses that are multiples of 0,005 mm from 0,17 mm up to and including 0,49 mm. Double reduced ECCS is specified in nominal thicknesses that are multiples of 0,005 from 0,14 mm up to and including 0,29 mm. This standard applies to coils and sheets cut from coils in nominal minimum widths of 500 mm.
Document History