NEN-ISO 15375

Hanging devices for multiple use with infusion bottles - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 14
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This International Standard specifies requirements for permanent hanging devices, fixed to infusion racks or set-up devices, for infusion bottles that conform to the requirements of ISO 8536-1. The hanging devices are intended for multiple use. The purpose of this International Standard is to establish a safe hanging device for infusion bottles during administering of their contents.

Document History

July 1, 2010
Medical infusion bottles - Suspension devices for multiple use - Requirements and test methods
This International Standard specifies requirements for permanent suspension devices, fixed to infusion racks or set-up devices, for infusion bottles that confirm to the requirements of ISO 8536-1....
NEN-ISO 15375
December 1, 2004
Hanging devices for multiple use with infusion bottles - Requirements and test methods
This International Standard specifies requirements for permanent hanging devices, fixed to infusion racks or set-up devices, for infusion bottles that conform to the requirements of ISO 8536-1. The...
Advertisement