NEN-ISO 16232-2

Road vehicles - Cleanliness of components of fluid circuits - Part 2: Method of extraction of contaminants by agitation

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 25
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 16232 describes the principles of extraction of contaminants from a component by the agitation method. It is preferably applied to components that are hollow and are suited to being agitated by an operator or by an appropriate mechanical device. This agitation method can be employed on its own or in association with other methods of extraction described in the ISO 16232 series. Unless otherwise specified, this part of ISO 16232 deals with particulate contamination only. It does not, therefore, cover appearance defects or contamination by liquid or gaseous materials. It covers the amount and the nature of residual particles resulting from manufacturing processes and from the environment.

Document History

NEN-ISO 16232-2
May 1, 2007
Road vehicles - Cleanliness of components of fluid circuits - Part 2: Method of extraction of contaminants by agitation
This part of ISO 16232 describes the principles of extraction of contaminants from a component by the agitation method. It is preferably applied to components that are hollow and are suited to being...
Advertisement