NEN-ISO 18912

Imaging materials - Processed vesicular photographic film - Specifications for stability

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 34
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

This International Standard establishes specifications for the stability of polyester-base safety film which has a heat-processed vesicular photographic image formed by nitrogen bubbles. It is applicable only to vesicular photographic film intended and used as LE-10 and LE-100 storage copies, which shall be stored in accordance with ISO 18902 and ISO 18911. This document characterizes only the inherent keeping behaviour of the film. However, the suitability of a film record after extended storage depends on both the inherent ageing characteristics of the film and the original image quality. The latter is discussed in annex C. This International Standard is applicable to photographic film in which the image layer is a discrete layer attached to a transparent support, and it applies to roll film and sheet film.

Document History

NEN-ISO 18912
November 1, 2002
Imaging materials - Processed vesicular photographic film - Specifications for stability
This International Standard establishes specifications for the stability of polyester-base safety film which has a heat-processed vesicular photographic image formed by nitrogen bubbles. It is...
Advertisement