NEN-ISO 17493

Clothing and equipment for protection against heat - Test method for convective heat resistance using a hot air circulating oven

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 14
ICS Code (Protective clothing): 13.340.10
scope:

Describes a test method for evaluating the heat resistance of protective clothing materials or items when exposed in a hot air circulating oven. The method is intended to evaluate physical changes in a material for a given exposure temperature. Materials may be evaluated for visible changes or subjected to a different material property measurement following heat exposure. This test method also allows the measurement of shrinkage that occurs as a result of the heat exposure. Different procedures are provided depending on the type of the protective clothing material or item being tested.

Document History

December 1, 2016
Clothing and equipment for protection against heat - Test method for convective heat resistance using a hot air circulating oven
ISO 17493 describes a test method for evaluating the heat resistance of protective clothing materials or items and equipment when exposed in a hot air circulating oven. The method is intended to...
NEN-ISO 17493
February 1, 2001
Clothing and equipment for protection against heat - Test method for convective heat resistance using a hot air circulating oven
Describes a test method for evaluating the heat resistance of protective clothing materials or items when exposed in a hot air circulating oven. The method is intended to evaluate physical changes in...
Advertisement