NEN-ISO 14817

Transport information and control systems - Requirements for an ITS/TICS central Data Registry and ITS/TICS Data Dictionaries

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 104
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies the framework, formats, and procedures used to define information exchanges within the Intelligent Transport System/Transport Information and Control Systems (ITS/TICS) sector. It defines the content of the ITS/TICS central Data Registry and Data Dictionaries, the registration process to enter data concepts into the Data Registry. Throughout the text, the Data Registry should be taken to mean the ITS/TICS central Data Registry. Specifically, this International Standard specifies: - framework used to identify and define all information exchanges; - framework used to extend standardized information exchanges to support local customizations and combinations; - information modelling method for defining ITS/TICS data concepts, when used; - meta attributes used to describe, standardize and manage each of the data concepts defined within this framework; - requirements used to record these definitions; and - formal procedures used to register these definitions within the Data Registry. The Data Registry described herein supports, and is designed to include, data concepts using alternative International, Regional or National System Architecture methodologies or techniques. A common Data Registry will ease migration and interoperability between such approaches.

Document History

NEN-ISO 14817
October 1, 2008
Transport information and control systems - Requirements for an ITS/TICS central Data Registry and ITS/TICS Data Dictionaries
This International Standard specifies the framework, formats, and procedures used to define information exchanges within the Intelligent Transport System/Transport Information and Control Systems...
Advertisement