NEN-ISO 15355

Steel and iron - Determination of chromium content - Indirect titration method

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 18
ICS Code (Ferrous metals in general): 77.080.01
scope:

Specifies a potentionmetric titration method for the determination of chromium content in steel and iron. The method is applicable to chromium contents between 1 % (m/m) and 35 % (m/m). Vanadium contents in steel and iron should be less than 1 % (m/m) for chromium contents higher than 10 % (m/m) and less than 0,2 % (m/m) for chromium contents less than 10 % (m/m).

Document History

NEN-ISO 15355
February 1, 2001
Steel and iron - Determination of chromium content - Indirect titration method
Specifies a potentionmetric titration method for the determination of chromium content in steel and iron. The method is applicable to chromium contents between 1 % (m/m) and 35 % (m/m). Vanadium...
Advertisement