NEN-ISO 1862

Automatic data processing - 9-track, 12,7 mm wide magnetic tape for data interchange recorded at 8 rpmm

active, Most Current
Organization: NEN
Publication Date: 31 May 1979
Status: active
Page Count: 14
ICS Code (Magnetic tapes): 35.220.22
scope:

Describes a 9-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 7-bit coded character set, specified in ISO 646. Refers solely to magnetic tape for digital recording, on which the direction of magnetization is nominally longitudinal as opposed to nominally transverse.

Document History

NEN-ISO 1862
May 31, 1979
Automatic data processing - 9-track, 12,7 mm wide magnetic tape for data interchange recorded at 8 rpmm
Describes a 9-track, 8 rows per mm (rpmm) (200 rows per inch (rpi)) 12,7 mm (0,5 in) wide magnetic tape for interchangeability of tape between information processing systems which utilize 7-bit coded...
Advertisement