NEN-ISO 19619

Surface active agents - Determination of free propylene oxide content in propylene oxide adduct surfactants - GC method

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Surface active agents): 71.100.40
scope:

NEN-ISO 19619 specifies an analytical procedure for the determination of free propylene oxide in surfactants which are synthesized from propylene oxide copolymers. The method is appropriate for the qualitative and quantitative determination of propylene oxide groups in propylene oxide adducts, polyethers and polyglycol esters by headspace gas chromatography (HS-GC) with a flame ionization detector (FID) based on external procedure. Gas chromatography-mass spectrometry (GC-MS) is used for the confirmatory purposes.

Document History

NEN-ISO 19619
January 1, 2018
Surface active agents - Determination of free propylene oxide content in propylene oxide adduct surfactants - GC method
NEN-ISO 19619 specifies an analytical procedure for the determination of free propylene oxide in surfactants which are synthesized from propylene oxide copolymers. The method is appropriate for the...
Advertisement