NEN-ISO 21750

Road vehicles - Safety enhancement in conjunction with tyre inflation pressure monitoring

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 29
ICS Code (Road vehicle tyres): 83.160.10
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

This International Standard deals with electronic Tyre Pressure Monitoring Systems (TPMS) for tubeless tyres in association or not with an extended mobility system, with a reference pressure lower or equal to 375 kPa, fitted in single formation on four wheeled vehicles. The systems are able to survey all tyres in use but not necessarily those in temporary use and provide information to the driver. This International Standard establishes overall performance guidelines for the systems and their components, independently of the physical principles and the technological solution which have been selected to monitor the tyre pressure, to compute the difference to the requested level and to deliver a relevant information to the driver if the pressure of one, several or all tyres needs corrective action for the intended service conditions.

Document History

NEN-ISO 21750
April 1, 2006
Road vehicles - Safety enhancement in conjunction with tyre inflation pressure monitoring
This International Standard deals with electronic Tyre Pressure Monitoring Systems (TPMS) for tubeless tyres in association or not with an extended mobility system, with a reference pressure lower or...
Advertisement