NEN-ISO 20301

Health informatics - Health cards - General characteristics

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 22
ICS Code (IT applications in health care technology): 35.240.80
scope:

This International Standard is designed to confirm the identities of both the healthcare application provider and the healthcard holder in order that information may be exchanged by using cards issued for healthcare service. This International Standard focuses on the machine-readable cards of ID-1 type defined in ISO/IEC 7810 that are issued for healthcare services provided in a service area that crosses the national borders of two or more countries/areas. This International Standard applies to healthcare data cards where the issuer and the application provider are the same party. This International Standard applies directly or refers to existing ISO standards for the physical characteristics and recording techniques. Security issues should follow the requirements of each healthcare data card system. In addition, this International Standard regulates the visual information written on the healthcare data card.

Document History

NEN-ISO 20301
November 1, 2006
Health informatics - Health cards - General characteristics
This International Standard is designed to confirm the identities of both the healthcare application provider and the healthcard holder in order that information may be exchanged by using cards...
Advertisement