NEN-ISO 2247
Packaging - Complete, filled transport packages - Vibration test at fixed low frequency
| Organization: | NEN |
| Publication Date: | 1 March 1993 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
This Standard specifies a method for carrying out a vibration test on a complete, filled transport package. This test may be used to assess the performance of a package in terms of its strength or the protection that it offers to its content when it is subjected to vibration. It may be performed either as a single test to investigate the effects of vibration or as part of a sequence of tests designed to measure the ability of a package to withstand a distribution system that includeds a vibration hazard.
Document History