NEN-ISO 16603

Clothing for protection against contact with blood and body fluids - Determination of resistance of protective clothing materials to penetration by blood and body fluids - Test methods using synthetic blood

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 22
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard describes a laboratory test method for measuring the penetration resistance of clothing materials to blood and body fluids. This test method uses a synthetic blood in continuous contact with the material specimen at specified set of conditions using the ISO 13994 test apparatus. This test method is not always effective in testing protective clothing materials having thick, inner liners which readily absorb the synthetic blood.

Document History

NEN-ISO 16603
April 1, 2004
Clothing for protection against contact with blood and body fluids - Determination of resistance of protective clothing materials to penetration by blood and body fluids - Test methods using synthetic blood
This International Standard describes a laboratory test method for measuring the penetration resistance of clothing materials to blood and body fluids. This test method uses a synthetic blood in...
Advertisement