NEN-ISO 16656
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard establishes mounting dimensions for single rod short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar 1)), as required for interchangeability of these commonly used hydraulic cylinders.
Document History
August 1, 2016
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
NEN-ISO 16656 establishes mounting dimensions for single rod short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) with or without magnetic functions, as required for...
NEN-ISO 16656
July 1, 2004
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
This International Standard establishes mounting dimensions for single rod short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar 1)), as required for interchangeability of...