NEN-ISO 23794

Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 22
ICS Code (Rubber): 83.060
scope:

This International Standard provides guidance on the determination of the abrasion resistance of vulcanized and thermoplastic rubbers. It covers both solid and loose abrasives. The guidelines given are intended to assist in the selection of an appropriate test method and appropriate test conditions for evaluating a material and assessing its suitability for a product subject to abrasion. Factors influencing the correlation between laboratory abrasion testing and product performance are considered, but this International Standard is not concerned with wear tests developed for specific finished rubber products, for example trailer tests for tyres.

Document History

February 1, 2023
Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance
This document provides guidance on the determination of the abrasion resistance of vulcanized and thermoplastic rubbers. It covers both solid and loose abrasives. The guidelines given are intended...
February 1, 2015
Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance
NEN-ISO 23794 provides guidance on the determination of the abrasion resistance of vulcanized and thermoplastic rubbers. It covers both solid and loose abrasives. The guidelines given are intended to...
February 1, 2010
Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance
This International Standard provides guidance on the determination of the abrasion resistance of vulcanized and thermoplastic rubbers. It covers both solid and loose abrasives. The guidelines given...
NEN-ISO 23794
December 1, 2003
Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance
This International Standard provides guidance on the determination of the abrasion resistance of vulcanized and thermoplastic rubbers. It covers both solid and loose abrasives. The guidelines given...
Advertisement