NEN-ISO 2240

Photography - Colour reversal camera films - Determination of ISO speed

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 18
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

This International Standard specifies the method for determining the ISO speed of colour reversal camera films producing continuous-tone pictorial images that are intended to be viewed on transparency illuminators or by projection as slides. It also applies to 8 mm and 16 mm motion-picture films used in non-professional applications.

Document History

NEN-ISO 2240
November 1, 2003
Photography - Colour reversal camera films - Determination of ISO speed
This International Standard specifies the method for determining the ISO speed of colour reversal camera films producing continuous-tone pictorial images that are intended to be viewed on...
Advertisement