NEN-ISO 24236
Surface chemical analysis - Auger electron spectroscopy - Repeatability and constancy of intensity scale
| Organization: | NEN |
| Publication Date: | 1 May 2005 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard specifies a method for evaluating the constancy and repeatability of the intensity scale of Auger electron spectrometers, for general analytical purposes, using an electron gun with a beam energy of 2 keV or greater. It is only applicable to instruments that incorporate an ion gun for sputter cleaning. It is not intended to be a calibration of the intensity/energy response function. That calibration may be made by the instrument manufacturer or other organization. The present procedure provides data to evaluate and confirm the accuracy with which the intensity/energy response function remains constant with instrument usage. Guidance is given on some of the instrumental settings that may affect this constancy.
Document History