NEN-ISO 252

Conveyor belts - Ply adhesion between constitutive elements - Test methods and requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1988
Status: inactive
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies the adhesion test methods and their minimum values between plies, and between covers and carcase, of conveyor belts; basic test conditions are in conformity with ISO 36. It applies to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement, belts of solid woven construction and textile-reinforced belts with a tensile strength less than 160 N/mm. It does not apply to heat- and oil-resistant conveyor belts.

Document History

NEN-ISO 252
November 1, 1988
Conveyor belts - Ply adhesion between constitutive elements - Test methods and requirements
This International Standard specifies the adhesion test methods and their minimum values between plies, and between covers and carcase, of conveyor belts; basic test conditions are in conformity with...

References

Advertisement