NEN-ISO 22621-2
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 2: Pipes
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This part of ISO 22621 specifies the physical and mechanical properties of pipes made from polyamide (PA) in accordance with ISO 22621-1, intended to be buried and used for the supply of gaseous fuels at maximum operating pressures (MOP) up to and including 20 bar 1). It also specifies the test parameters for the test methods to which it refers. In addition, it lays down dimensional characteristics and requirements for the marking of pipes. Pipes conforming to this part of ISO 22621 are jointed typically by using mechanical, electrofusion or butt fusion (see Annex A) techniques, but not by solvent cement jointing.
Document History