NEN-ISO 2286

Rubber- or plastics-coated fabrics - Determination of roll characteristics

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1994
Status: inactive
ICS Code (Coated fabrics): 59.080.40
scope:

This standard specifies methods for determining the length, width, net mass, mass per unit area, and thickness of rolls of coated fabrics. Normally, the length of a roll is greater than 10 m. It should be noted that the roll cannot normally be conditioned in a standard atmosphere and, therefore, the results may be influenced by variations of moisture regain due to changes in atmospheric conditions.

Document History

NEN-ISO 2286
August 1, 1994
Rubber- or plastics-coated fabrics - Determination of roll characteristics
This standard specifies methods for determining the length, width, net mass, mass per unit area, and thickness of rolls of coated fabrics. Normally, the length of a roll is greater than 10 m. It...
Advertisement