NEN-ISO 247

Rubber - Determination of ash

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 10
ICS Code (Rubber): 83.060
scope:

This International Standard specifies two methods for the determination of ash from raw rubbers, compounded rubbers and vulcanizates. The methods are applicable to raw, compounded or vulcanized rubbers of the M, N, O, R and U families described in ISO 1629, except that: - Method A shall not be used for the determination of ash from compounded or vulcanized rubbers containing chlorine, bromine or iodine. - Method B shall be used for compounded or vulcanized rubbers containing chlorine, bromine or iodine. lt shall not be used for uncompounded rubbers. - Lithium and fluorine compounds may react with silica crucibles to form volatile compounds, giving low ash results. Platinum crucibles shall therefore be used for ashing fluorine-containing and Iithium-polymerized rubbers.

Document History

NEN-ISO 247
October 1, 2006
Rubber - Determination of ash
This International Standard specifies two methods for the determination of ash from raw rubbers, compounded rubbers and vulcanizates. The methods are applicable to raw, compounded or vulcanized...
May 1, 1992
Rubber - Determination of ash
This International Standard specifies two methods for the determination of ash from raw rubbers, compounded rubbers and vulcanizates. The methods are applicable to raw, compounded or vulcanized...
Advertisement