NEN-ISO 2884-2

Paints and varnishes - Determination of viscosity using rotary viscometers - Part 2: Disc or ball viscometer operated at a specified speed

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 2884 specifies a general procedure for determining the viscosity of paints, varnishes and related products with a viscosity of up to 34 Pa.s. It is applicable mainly during production and thinning. For more accurate methods of measurement of viscosity, refer to ISO 3219, Plastics;Polymers/resins in the liquid state or as emulsions or dispersions;Determination of viscosity using a rotational viscometer with defined shear rate. The apparatus specified may be used in both a laboratory and a factory environment to determine the viscosity of a product and to monitor the viscosity whilst thinning during a manufacturing process.

Document History

NEN-ISO 2884-2
April 1, 2003
Paints and varnishes - Determination of viscosity using rotary viscometers - Part 2: Disc or ball viscometer operated at a specified speed
This part of ISO 2884 specifies a general procedure for determining the viscosity of paints, varnishes and related products with a viscosity of up to 34 Pa.s. It is applicable mainly during...

References

Advertisement