NEN-ISO 2977
Petroleum products and hydrocarbon solvents - Determination of aniline point and mixed aniline point
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1978 |
| Status: | inactive |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies the test procedures for determining the anilinepoint of petroleum products and hydrocabon solvents. It also provides a procedure for determining the mixed aniline point of petroleum products and hydrocarbon solvents having aniline points below the temperature at which aniline will crystallize from the aniline-sample mixture.
Document History
August 1, 1997
Petroleum products and hydrocarbon solvents - Determination of aniline point and mixed aniline point
Specifies a method for the determination of the aniline point of petroleum products and hydrocarbon solvents, and the mixed aniline point of those products having aniline points below the temperature...
NEN-ISO 2977
April 1, 1978
Petroleum products and hydrocarbon solvents - Determination of aniline point and mixed aniline point
This International Standard specifies the test procedures for determining the anilinepoint of petroleum products and hydrocabon solvents. It also provides a procedure for determining the mixed...