NEN-ISO 3012

Petroleum products - Determination of thiol (mercaptan) sulfur in light and middle distillate fuels - Potentiometric method

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 18
ICS Code (Liquid fuels): 75.160.20
scope:

Specifies a method for the determination of thiol (mercaptan) sulfur in light distillates, such as gasolines and naphtha fractions, and middle distillate fuels, such as kerosines and gas oils, in the range of 0,0003 % (m/m) to 0,0100 % (3 mg/kg to 100 mg/kg).

Document History

NEN-ISO 3012
June 1, 1999
Petroleum products - Determination of thiol (mercaptan) sulfur in light and middle distillate fuels - Potentiometric method
Specifies a method for the determination of thiol (mercaptan) sulfur in light distillates, such as gasolines and naphtha fractions, and middle distillate fuels, such as kerosines and gas oils, in the...
June 30, 1979
Aviation turbine fuels - Determination of mercaptan sulphur - Amperometric and potentiometric methods
This International Standard specifies two methods for the determination of mercaptan sulphur in aviation turbine fuels containing from 0,0003 to 0,01% (m/m) of mercaptan sulphur. Organic sulphur...
Advertisement