NEN-ISO 3382

Acoustics - Measurement of reverberation time of rooms with reference to other acoustical parameters

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 28
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

Specifies methods for the measurement of reverberation time in rooms. It is not restricted to auditoria or concert halls; it is also applicable to rooms intended for speech and music or where noise protection is a consideration. It describes the measurement procedure, the apparatus needed, the coverage required, and the method of evaluating the data and presenting the test report. Furthermore, it os intended for application of modern digital measuring techniques and for evaluation of room acoustical parameters derived from impulse responses.

Document History

NEN-ISO 3382
July 1, 1997
Acoustics - Measurement of reverberation time of rooms with reference to other acoustical parameters
Specifies methods for the measurement of reverberation time in rooms. It is not restricted to auditoria or concert halls; it is also applicable to rooms intended for speech and music or where noise...
January 1, 1990
Acoustics - Measurement of reverberation time in auditoria
This International Standard specifies a method for the measurement of reverberation time in auditoria by describing the state of occupancy of an auditorium for which the reverberation time is...

References

Advertisement