NEN-ISO 3888-2

Passenger cars - Test track for a severe lane-change manoeuvre - Part 2: Obstacle avoidance

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 14
ICS Code (Passenger cars. Caravans and light trailers): 43.100
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

This part of ISO 3888 defines the dimensions of the test track for a closed-loop, severe lane-change manoeuvre test for subjectively determining the obstacle avoidance performance of a vehicle - one specific part of vehicle dynamics and road-holding ability. It is applicable to passenger cars as defined in ISO 3833 and light commercial vehicles up to a gross vehicle mass of 3,5 t.

Document History

NEN-ISO 3888-2
January 1, 2003
Passenger cars - Test track for a severe lane-change manoeuvre - Part 2: Obstacle avoidance
This part of ISO 3888 defines the dimensions of the test track for a closed-loop, severe lane-change manoeuvre test for subjectively determining the obstacle avoidance performance of a vehicle - one...
Advertisement