NEN-ISO 4392-1

Hydraulic fluid power - Determination of characteristics of motors - Part 1: At constant low speed and constant pressure

active, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 22
ICS Code (Pumps and motors): 23.100.10
scope:

This part of ISO 4392 describes a method of determining the low speed characteristics of positive displacement rotary fluid power motors, of either fixed or variable displacement types. The method involves testing at slow speeds which may generate frequencies having a significant influence upon the steady continuous torque output of the motor and affect the system to which the motor would be connected. The accuracy of measurement is divided into three classes, A, B and C, which are explained in annex A.

Document History

NEN-ISO 4392-1
March 1, 2002
Hydraulic fluid power - Determination of characteristics of motors - Part 1: At constant low speed and constant pressure
This part of ISO 4392 describes a method of determining the low speed characteristics of positive displacement rotary fluid power motors, of either fixed or variable displacement types. The method...
Advertisement