NEN-ISO 4195

Conveyor belts with heat-resistant rubber covers - Heat resistance of covers - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 14
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies requirements and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness, elongation at break and tensile strength after exposure to heat. It is applicable only to those conveyor belts having a cover thickness greater than or equal to 4 mm. It is not suitable or valid for light conveyor belts as described in ISO 21183-1[1].

Document History

November 1, 2012
Conveyor belts with heat-resistant rubber covers - Heat resistance of covers - Requirements and test methods
This International Standard specifies requirements and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness,...
NEN-ISO 4195
February 1, 2007
Conveyor belts with heat-resistant rubber covers - Heat resistance of covers - Requirements and test methods
This International Standard specifies requirements and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness,...
Advertisement