NEN-ISO 4335
Automatic data processing - High level data link control procedures (HDLC) - Elements of procedures
| Organization: | NEN |
| Publication Date: | 1 June 1981 |
| Status: | inactive |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This International Standard specifies elements of data link control procedures for synchronous, code-transparent data transmission using the HDLC frame structure specified in ISO 3309 and independent frame numbering in both directions. These HDLC elements of procedures are defined specifically in terms of the actions that occur on receipt or commands at a secondary station or a combined station. This International Standard is intended to cover a wide range of applications; for example one-way alternate or two-way simultaneous data communication between data stations which are usually buffered, including operations on different types of data circuits; for example multipoint/point-to-
Document History