NEN-ISO 5580

Non-destructive testing - Industrial radiographic illuminators - Minimum requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1992
Status: inactive
Page Count: 8
ICS Code (Non-destructive testing): 19.100
scope:

This standard specifies the minimum requirements for industrial illuminators used for viewing radiographs. The function of the illuminator is to allow the viewing of radiographs. The illuminator shall quarantee the same safety of personnel as an electric apparatus with maximum voltage, insulation and earthing which is required by corresponding safety standards of electrotechnics in each country where these are applied.

Document History

NEN-ISO 5580
November 1, 1992
Non-destructive testing - Industrial radiographic illuminators - Minimum requirements
This standard specifies the minimum requirements for industrial illuminators used for viewing radiographs. The function of the illuminator is to allow the viewing of radiographs. The illuminator...

References

Advertisement