NEN-ISO 5654-2
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13262 ftprad on one side - Part 2: Track format
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1984 |
| Status: | inactive |
| ICS Code (Magnetic disks): | 35.220.21 |
scope:
This part of ISO 5654 specifies the quality of recorded signals, track layout and the track format to be used flexible disk cartridges which is intended for data interchange between data processing systems.
Document History
NEN-ISO 5654-2
November 1, 1984
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using two-frequency recording at 13262 ftprad on one side - Part 2: Track format
This part of ISO 5654 specifies the quality of recorded signals, track layout and the track format to be used flexible disk cartridges which is intended for data interchange between data processing...