NEN-ISO 4802-2

Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification

inactive
Organization: NEN
Publication Date: 1 August 1989
Status: inactive
Page Count: 14
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

This part of ISO 4802 specifies a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 ° C + 1 ° C for 60 min ± 1 min. The resistance is measured by determining the amount of sodium and other alkali metal or alkaline earth oxides in the extraction solution using flame atomic emission or absorption spectrometry (flame spectrometry);b) a classification of glass containers according to the hydrolytic resistance of the interior surfaces determined by the methods specified in this part of ISO 4802.

Document History

January 1, 2024
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification
This document specifies: a) a method for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min. The...
June 1, 2016
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification
NEN-ISO 4802-2 specifies: a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min. The...
April 1, 2010
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification
This part of ISO 4802 specifies: a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at (121 ± 1) °C for (60 ± 1) min....
NEN-ISO 4802-2
August 1, 1989
Glassware - Hydrolytic resistance of the interior surfaces of glass containers - Part 2: Determination by flame spectrometry and classification
This part of ISO 4802 specifies a) methods for determining the hydrolytic resistance of the interior surfaces of glass containers when subjected to attack by water at 121 ° C + 1 ° C for 60 min ± 1...
Advertisement