NEN-ISO 5667-20

Water quality - Sampling - Part 20: Guidance on the use of sampling data for decision making - Compliance with thresholds and classification systems

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 46
ICS Code (Examination of water in general): 13.060.45
scope:

This part of ISO 5667 establishes principles, basic requirements, and illustrative methods for dealing with the use of sample data for decision making based on the assessment of the confidence that water quality: a) meets targets and complies with thresholds; b) has changed; and/or c) lies in a particular grade in a classification system. This part of ISO 5667 also specifies methods for preliminary examination of the sensitivity of decisions to error and uncertainty, although it does not cover the full range of statistical techniques. This part of ISO 5667 provides general advice on decision making related to constraint formulation for expression of thresholds and targets and the form and scale of sampling programmes. NOTE 1 In the water industry, "standard" is commonly used to indicate the value or limit of a parameter of interest. However, in this part of ISO 5667, the term "threshold" is used to avoid confusion with published national, regional, and International Standards.

Document History

NEN-ISO 5667-20
April 1, 2008
Water quality - Sampling - Part 20: Guidance on the use of sampling data for decision making - Compliance with thresholds and classification systems
This part of ISO 5667 establishes principles, basic requirements, and illustrative methods for dealing with the use of sample data for decision making based on the assessment of the confidence that...
Advertisement