NEN-ISO 6101-5

Rubber - Determination of metal content by atomic absorption spectrometry - Part 5: Determination of iron content

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 14
ICS Code (Rubber): 83.060
scope:

This part of ISO 6101 specifies an atomic absorption spectrometric method for the determination of the iron content of rubbers. It is applicable to raw rubber, rubber products and latex having iron contents of to . Higher concentrations may be determined, provided that suitable adjustments are made to the mass of the test portion and/or the concentrations of the solution used. 5,0 mg/kg 1 000 mg/kg.

Document History

NEN-ISO 6101-5
October 1, 2006
Rubber - Determination of metal content by atomic absorption spectrometry - Part 5: Determination of iron content
This part of ISO 6101 specifies an atomic absorption spectrometric method for the determination of the iron content of rubbers. It is applicable to raw rubber, rubber products and latex having iron...
Advertisement