NEN-ISO 5223

Test sieves for cereals

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 14
ICS Code (Plants and equipment for the food industry): 67.260
scope:

Specifies requirements for test sieves to be used for the laboratory determination of undesirable substances in a sample of cereals and which pass through test sieves of the following nominal sizes:a) test sieves with long rounded apertures: 1,00 mm x 20,0 mm,1,70 mm x 20,0 mm,1,80 mm x 20,0 mm,1,90 mm x 20,0 mm,2,00 mm x 20,0 mm,2,20 mm x 20,0 mm,2,50 mm x 20,0 mm,2,80 mm x 20,0 mm,3,55 mm x 20,0 mm, b) test sieves with round apertures: diameter 4,50 mm, Test sieves with long rounded apertures listed in a) are used in particular for separating "shrivelled" kernels from rye, durum wheat, common wheat and barley, with the exception of those with apertures of diameters 2,50 mm and 2,80 mm, which are usually used for the calibration of malting barley. Test sieves with round apertures of diameter 4,50 mm are used for separating broken grains from maize.

Document History

February 1, 2000
Test sieves for cereals - Amendment 1: Additional sizes
A description is not available for this item.
NEN-ISO 5223
February 1, 1996
Test sieves for cereals
Specifies requirements for test sieves to be used for the laboratory determination of undesirable substances in a sample of cereals and which pass through test sieves of the following nominal...

References

Advertisement