NEN-ISO 5894

Ships and marine technology - Manholes with bolted covers

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 18
ICS Code (Hulls and their structure elements): 47.020.10
scope:

Specifies requirements for watertight and oiltight manholes of the current type with bolted covers, for general shipboard use other than for pressure vessels. It specifies the dimensions for the holes in the plating and the number, size and position of the fasteners. All forms of manhole, whether of raised coaming, surface mounted or recessed cover types, shall conform to these principal particulars. The details of the manholes shall be the responsibility of the manufacturer.

Document History

NEN-ISO 5894
December 1, 1999
Ships and marine technology - Manholes with bolted covers
Specifies requirements for watertight and oiltight manholes of the current type with bolted covers, for general shipboard use other than for pressure vessels. It specifies the dimensions for the...
February 1, 1979
Shipbuilding - Manholes with bolted covers
This International Standard specifies requirements for watertight and oiltight manholes of current type with bolted covers up to 13 mm thickness, for general shipboard use other than for pressure...
Advertisement