NEN-ISO 3676
Packaging - Unit load sizes - Dimensions
| Organization: | NEN |
| Publication Date: | 1 July 1986 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Packaging and distribution of goods in general): | 55.020 |
scope:
This is based on the concept of a modular system and specifies the plan dimensions for unit loads suitable for distrbution of goods, which comprises all activities for the movement of products from their origin to their destination. The plan dimension of the preferred modular unit load shall be 1200 mm x 1000 mm. This unit load is derived from the basic 600 mm x 400 mm module, and as such is an element of the modular distribution system.
Document History