NEN-ISO 6897

Evaluation of the response of occupants of fixed structures, especially buildings and off-shore structures, to low-frequency horizontal motion (0,063 to 1 Hz)

active, Most Current
Organization: NEN
Publication Date: 1 April 1986
Status: active
Page Count: 14
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This International Standard relates to typical responses of people to the horizontal motion of structures in the frequency range 0,063 to 1 Hz. The recommendations are categorized in accordance with the use of the structures and, in the case of off-shore fixed structures, with the nature of work being carried out. Injury of occupants due to structural vibration is outside the scope of this International Standard.

Document History

NEN-ISO 6897
April 1, 1986
Evaluation of the response of occupants of fixed structures, especially buildings and off-shore structures, to low-frequency horizontal motion (0,063 to 1 Hz)
This International Standard relates to typical responses of people to the horizontal motion of structures in the frequency range 0,063 to 1 Hz. The recommendations are categorized in accordance with...
Advertisement