NEN-ISO 660

Animal and vegetable fats and oils - Determination of acid value and acidity

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 12
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

Specifies three methods (two titrimetric and one potentiometric) for the determination of accidity in animal and vegetable fats and oils, hereinafter referred to as fats. The acidity is expressed preferably as acid value, or alternatively as acidity calculated conventionally. The methoddescribed in clause 4 is the reference method. The method described in clause 5 applies to oils and fats which are not strongly coloured. The methods are not applicable to waxes.

Document History

NEN-ISO 660
September 1, 1996
Animal and vegetable fats and oils - Determination of acid value and acidity
Specifies three methods (two titrimetric and one potentiometric) for the determination of accidity in animal and vegetable fats and oils, hereinafter referred to as fats. The acidity is expressed...

References

Advertisement