NEN-ISO 778

Paper, board and pulp - Determination of acid-soluble copper

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 14
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

This International Standard specifies the procedure for the determination of acid-soluble copper by atomic absorption spectrometry or by plasma emission spectrometry. It is applicable to all types of paper, board and pulp. It specifies a method to determine the acid-soluble part of the incineration residue, i.e. that part of the ignition residue obtained after incineration which is soluble in hydrochloric acid. If the residue is completely soluble, the result obtained by the procedure specified in this International Standard is taken as the total amount of copper in the sample. The limit of determination is normally 0,1 mg/kg of paper, board or pulp, but it depends on the spectrometer used.

Document History

NEN-ISO 778
May 1, 2005
Paper, board and pulp - Determination of acid-soluble copper
This International Standard specifies the procedure for the determination of acid-soluble copper by atomic absorption spectrometry or by plasma emission spectrometry. It is applicable to all types of...
July 1, 2001
Paper, board and pulp - Determination of copper
Specifies the procedure for the determinatin of copper by atomic absorption spectrometry or by plasma emission spectrometry.

References

Advertisement