NEN-ISO 787-7

General methods of test for pigments and extenders - Part 7: Determination of residue on sieve - Water method - Manual procedure

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1983
Status: inactive
Page Count: 10
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 787 specifies a general method of test for determining the residue on sieve from a sample of pigment or extender dispersed in water. Part 18 of ISO 787 specifies a general method of test for determining the residue on sieve from a sample of pigment or extender by a mechanical flushing procedure. For most pigments and extenders, these two methods will usually give different results, and it is therefore essential to state clearly in a specification which method is to be used, and in the test report, which method has been used.

Document History

NEN-ISO 787-7
January 1, 1983
General methods of test for pigments and extenders - Part 7: Determination of residue on sieve - Water method - Manual procedure
This part of ISO 787 specifies a general method of test for determining the residue on sieve from a sample of pigment or extender dispersed in water. Part 18 of ISO 787 specifies a general method of...

References

Advertisement