NEN-ISO 7919-5
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 5: Machine sets in hydraulic power generating and pumping plants
| Organization: | NEN |
| Publication Date: | 1 May 2005 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This part of ISO 7919 gives guidelines for applying evaluation criteria for shaft vibration measured at, or close to, the bearings of machines or machine sets in hydraulic power generating and pumping plants under normal operating conditions. These guidelines are presented in terms of both steady-state running vibration and any amplitude changes that can occur in these steady vibration values. This part of ISO 7919 is applicable to machines or machine sets in hydraulic power generating and pumping plants where the hydraulic machines have speeds from 60 r/min to 1 800 r/min, shell- or shoe-type sleeve bearings, and main engine power of at least 1 MW. The position of the shaft line can be vertical, horizontal or at an arbitrary angle between these two directions. Machine sets covered by this part of ISO 7919 include a combination of - hydraulic turbines and generators, - pumps and electrical machines operating as motors, - pump-turbines and motor-generators, and - hydraulic turbines, pumps and motor-generators (classic pump-storage machine sets), including auxiliary equipment (e.g. starting turbines or exciters lying in the shaft line). This part of ISO 7919 is also applicable to turbines or pumps connected to generators or electrical motors via gears and/or radially flexible couplings. This part of ISO 7919 is not applicable to - pumps in thermal power plants or industrial installations (for these machines, see ISO 7919-3), - hydraulic machines or machine sets having rolling element bearings, or - hydraulic machines with water-lubricated bearings. ) As specified in ISO 7919-1, shaft vibration of machines or machine sets in hydraulic power generating and pumping plants can be determined with regard to the following tasks: - task A: changes in vibrational behaviour; - task B: excessive kinetic load; - task C: the monitoring of radial clearance.
Document History