NEN-ISO 7176-6

Wheelchairs - Part 6: Determination of maximum speed, acceleration and deceleration of electric wheelchairs

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 18
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

Specifies test methods for determining the maximum speed, acceleration and retardation of electrically powered wheelchairs including scooters intended to carry one person, with a maximum nominal speed not exceeding 15 km/h (4,167 m/s).

Document History

NEN-ISO 7176-6
November 1, 2001
Wheelchairs - Part 6: Determination of maximum speed, acceleration and deceleration of electric wheelchairs
Specifies test methods for determining the maximum speed, acceleration and retardation of electrically powered wheelchairs including scooters intended to carry one person, with a maximum nominal...
November 1, 1989
Wheelchairs - Part 6: Determination of maximum speed, acceleration and retardation of electric wheelchairs
This part of ISO 7176 specifies test methods for determining the maximum speed, acceleration and retardation of electric wheelchairs.
Advertisement