NEN-ISO 7180
Pneumatic fluid power - Cylinders - Bore and port thread sizes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Specifies the metric thread sizes corresponding to a recommended range of pneumatic cylinders. Tabulates the corresponding threads for cylinder bores from 8 to 400 mm. An annex contains the relation between other existing port thread systems and cylinder bores in accordance with this standard.
Document History
NEN-ISO 7180
December 1, 1995
Pneumatic fluid power - Cylinders - Bore and port thread sizes
Specifies the metric thread sizes corresponding to a recommended range of pneumatic cylinders. Tabulates the corresponding threads for cylinder bores from 8 to 400 mm. An annex contains the relation...