NEN-ISO 8308

Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1990
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies a method for the determination of transmission of liquids through hose and tubing walls. The method is applicable to rubber and plastics hoses and tubing of all bore sizes and constructions. The test is a practical comparative test, simulating working conditions.

Document History

NEN-ISO 8308
June 1, 1990
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
This International Standard specifies a method for the determination of transmission of liquids through hose and tubing walls. The method is applicable to rubber and plastics hoses and tubing of all...
Advertisement